Visual Communications Company, Inc. LED Indication - Discrete CMD6722VRVGCTR8

Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L628015CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L628015CT-ND
LED Indication - Discrete L628015CT-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC

Green, Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - L628015TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L628015TR-ND
LED Indication - Discrete L628015TR-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC

Green, Red LED Indication - Discrete 2.1V Green, 2V Red 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number L628015CT-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 570 to 640 nm (5700 to 6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
Specs
LED Type Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 12 degrees
View Details