Visual Communications Company, Inc. LED Indication - Discrete CMD67-21VYC/TR8

Description
Yellow LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62807DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62807DKR-ND
LED Indication - Discrete L62807DKR-ND
Yellow LED Indication - Discrete 2V 2-PLCC

Yellow LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - L62807TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62807TR-ND
LED Indication - Discrete L62807TR-ND
Yellow LED Indication - Discrete 2V 2-PLCC

Yellow LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - L62807CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62807CT-ND
LED Indication - Discrete L62807CT-ND
Yellow LED Indication - Discrete 2V 2-PLCC

Yellow LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - CMD67-21VYC/TR8
121366-CMD67-21VYC/TR8
LED Indication - Discrete - CMD67-21VYC/TR8 121366-CMD67-21VYC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 121366-CMD67-21VYC/T R8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Round with Flat Top, 2.39mm Wavelength - Peak: 585nm Height (Max): 1.98mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 121366-CMD67-21VYC/TR8
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Round with Flat Top, 2.39mm
Wavelength - Peak: 585nm
Height (Max): 1.98mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial

Buy Now Datasheet
Led, Yellow, 2.4Mm, 10Mcd, 585Nm; Led Color Vcc (Visual Communications Company) - 93K6537 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.4Mm, 10Mcd, 585Nm; Led Color Vcc (Visual Communications Company)
93K6537
Led, Yellow, 2.4Mm, 10Mcd, 585Nm; Led Color Vcc (Visual Communications Company) 93K6537
LED, YELLOW, 2.4MM, 10MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, YELLOW, 2.4MM, 10MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:10mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62807DKR-ND 121366-CMD67-21VYC/TR8 93K6537
Product Name LED Indication - Discrete LED Indication - Discrete - CMD67-21VYC/TR8 Led, Yellow, 2.4Mm, 10Mcd, 585Nm; Led Color Vcc (Visual Communications Company)
LED Package: 2-PLCC 2.4mm
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZDGK55W-A2CT-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details