Visual Communications Company, Inc. LED Indication - Discrete - CMD67-21VGC/TR8 CMD67-21VGC/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 125502-CMD67-21VGC/T R8 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Flat Top, 2.39mm Wavelength - Peak: 570nm Height (Max): 1.98mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 125502-CMD67-21VGC/T R8 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Flat Top, 2.39mm Wavelength - Peak: 570nm Height (Max): 1.98mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LED, part number 93K6535, is a green surface mount device (SMD) with a diameter of 2.4mm. It has a luminous intensity of 25 millicandelas (mcd) and a peak wavelength of 570 nanometers (nm). The forward current rating is 25mA, with a typical forward voltage of 2.1V. This LED features a viewing angle of 120 degrees and is designed for high-density placement due to its compact form factor. It is RoHS compliant, ensuring it meets environmental standards. The product is suitable for applications requiring reliable and consistent illumination in a small package.

Datasheet Summary
Powered by GS/AI

The LED, part number 93K6535, is a green surface mount device (SMD) with a diameter of 2.4mm. It has a luminous intensity of 25 millicandelas (mcd) and a peak wavelength of 570 nanometers (nm). The forward current rating is 25mA, with a typical forward voltage of 2.1V. This LED features a viewing angle of 120 degrees and is designed for high-density placement due to its compact form factor. It is RoHS compliant, ensuring it meets environmental standards. The product is suitable for applications requiring reliable and consistent illumination in a small package.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD67-21VGC/TR8
125502-CMD67-21VGC/TR8
LED Indication - Discrete - CMD67-21VGC/TR8 125502-CMD67-21VGC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 125502-CMD67-21VGC/T R8 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Flat Top, 2.39mm Wavelength - Peak: 570nm Height (Max): 1.98mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 125502-CMD67-21VGC/TR8
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Round with Flat Top, 2.39mm
Wavelength - Peak: 570nm
Height (Max): 1.98mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial

Buy Now Datasheet
LED Indication - Discrete - L62805TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62805TR-ND
LED Indication - Discrete L62805TR-ND
Green LED Indication - Discrete 2.1V 2-PLCC

Green LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - L62805DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62805DKR-ND
LED Indication - Discrete L62805DKR-ND
Green LED Indication - Discrete 2.1V 2-PLCC

Green LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - L62805CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62805CT-ND
LED Indication - Discrete L62805CT-ND
Green LED Indication - Discrete 2.1V 2-PLCC

Green LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
Led, Green, 2.4Mm, 25Mcd, 570Nm; Led Color Vcc (Visual Communications Company) - 93K6535 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 25Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
93K6535
Led, Green, 2.4Mm, 25Mcd, 570Nm; Led Color Vcc (Visual Communications Company) 93K6535
LED, GREEN, 2.4MM, 25MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:25mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, GREEN, 2.4MM, 25MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:25mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:25mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
CMD67-21 Series Green 2.4 mm 120o 25 mcd Clear 2.1 V Surface Mount LED - 894-CMD67-21VGC/TR8 - Utmel Electronic Limited
Hong Kong, China
CMD67-21 Series Green 2.4 mm 120o 25 mcd Clear 2.1 V Surface Mount LED
894-CMD67-21VGC/TR8
CMD67-21 Series Green 2.4 mm 120o 25 mcd Clear 2.1 V Surface Mount LED 894-CMD67-21VGC/TR8
CMD67-21 Series Green 2.4 mm 120o 25 mcd Clear 2.1 V Surface Mount LED

CMD67-21 Series Green 2.4 mm 120o 25 mcd Clear 2.1 V Surface Mount LED

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 125502-CMD67-21VGC/TR8 L62805TR-ND 93K6535 894-CMD67-21VGC/TR8
Product Name LED Indication - Discrete - CMD67-21VGC/TR8 LED Indication - Discrete Led, Green, 2.4Mm, 25Mcd, 570Nm; Led Color Vcc (Visual Communications Company) CMD67-21 Series Green 2.4 mm 120o 25 mcd Clear 2.1 V Surface Mount LED
LED Type Green; Green Green Green; Green Green
Peak Wavelength 570 nm (5700 Å) 575 nm (5750 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details