Visual Communications Company, Inc. LED Indication - Discrete CMD67-21UWC/TR8

Description
White LED Indication - Discrete 3.6V 2-PLCC
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.6V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CMD67-21UWCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CMD67-21UWCTR-ND
LED Indication - Discrete CMD67-21UWCTR-ND
White LED Indication - Discrete 3.6V 2-PLCC

White LED Indication - Discrete 3.6V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - CMD67-21UWCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CMD67-21UWCDKR-ND
LED Indication - Discrete CMD67-21UWCDKR-ND
White LED Indication - Discrete 3.6V 2-PLCC

White LED Indication - Discrete 3.6V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - CMD67-21UWCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CMD67-21UWCCT-ND
LED Indication - Discrete CMD67-21UWCCT-ND
White LED Indication - Discrete 3.6V 2-PLCC

White LED Indication - Discrete 3.6V 2-PLCC

Buy Now Datasheet
Led, White, 2.4Mm, 170Mcd, 475Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 93K6534 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.4Mm, 170Mcd, 475Nm, Full Reel; Led Color Vcc (Visual Communications Company)
93K6534
Led, White, 2.4Mm, 170Mcd, 475Nm, Full Reel; Led Color Vcc (Visual Communications Company) 93K6534
LED, WHITE, 2.4MM, 170MCD, 475NM, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:170mcd; Viewing Angle:100°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, 2.4MM, 170MCD, 475NM, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:170mcd; Viewing Angle:100°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, White, 2.4Mm, 170Mcd, 475Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6248 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.4Mm, 170Mcd, 475Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6248
Led, White, 2.4Mm, 170Mcd, 475Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6248
LED, WHITE, 2.4MM, 170MCD, 475NM, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:170mcd; Viewing Angle:100°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, 2.4MM, 170MCD, 475NM, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:170mcd; Viewing Angle:100°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CMD67-21UWCTR-ND 93K6534
Product Name LED Indication - Discrete Led, White, 2.4Mm, 170Mcd, 475Nm, Full Reel; Led Color Vcc (Visual Communications Company)
LED Package: 2-PLCC 2.4mm
LED Type White White; White
Peak Wavelength 475 nm (4750 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details