Visual Communications Company, Inc. Led, Green, T-1 3/4 (5Mm), 20Mcd, 562Nm; Led Color Vcc (Visual Communications Company) CMD5453

Description
LED, GREEN, T-1 3/4 (5MM), 20MCD, 562NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:562nm; Luminous Intensity:20mcd; Viewing Angle:75°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 20MCD, 562NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:562nm; Luminous Intensity:20mcd; Viewing Angle:75°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 20Mcd, 562Nm; Led Color Vcc (Visual Communications Company) - 93K6529 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 20Mcd, 562Nm; Led Color Vcc (Visual Communications Company)
93K6529
Led, Green, T-1 3/4 (5Mm), 20Mcd, 562Nm; Led Color Vcc (Visual Communications Company) 93K6529
LED, GREEN, T-1 3/4 (5MM), 20MCD, 562NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:562nm; Luminous Intensity:20mcd; Viewing Angle:75°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 20MCD, 562NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:562nm; Luminous Intensity:20mcd; Viewing Angle:75°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6529
Product Name Led, Green, T-1 3/4 (5Mm), 20Mcd, 562Nm; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 562 nm (5620 Å)
Viewing Angle 75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details