Visual Communications Company, Inc. Optics - LEDs - Light Pipes - CMD41131Y CMD41131Y

Description
Manufacturer: Visual Communications Company - VCC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194712-CMD41131Y Packaging: Bulk Color: Yellow Operating Supply Voltage: 12 V Luminous Intensity: 5 mcd Forward Current: 20 mA Viewing Angle: 60 ° Wavelength: 590 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Illumination Color: Yellow
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194712-CMD41131Y Packaging: Bulk Color: Yellow Operating Supply Voltage: 12 V Luminous Intensity: 5 mcd Forward Current: 20 mA Viewing Angle: 60 ° Wavelength: 590 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Illumination Color: Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - CMD41131Y - 1194712-CMD41131Y - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - CMD41131Y
1194712-CMD41131Y
Optics - LEDs - Light Pipes - CMD41131Y 1194712-CMD41131Y
Manufacturer: Visual Communications Company - VCC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194712-CMD41131Y Packaging: Bulk Color: Yellow Operating Supply Voltage: 12 V Luminous Intensity: 5 mcd Forward Current: 20 mA Viewing Angle: 60 ° Wavelength: 590 nm Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Illumination Color: Yellow

Manufacturer: Visual Communications Company - VCC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194712-CMD41131Y
Packaging: Bulk
Color: Yellow
Operating Supply Voltage: 12 V
Luminous Intensity: 5 mcd
Forward Current: 20 mA
Viewing Angle: 60 °
Wavelength: 590 nm
Categories: Optics - LEDs - Light Pipes
Lens Style: Dome
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Illumination Color: Yellow

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1194712-CMD41131Y
Product Name Optics - LEDs - Light Pipes - CMD41131Y
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 60 degrees
Luminous Intensity 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details