Visual Communications Company, Inc. Led, 5Mm, Blue, 350Mcd, 430Nm; Led Color Vcc (Visual Communications Company) CMD383UBC/H2

Description
LED, 5MM, BLUE, 350MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:4.9V; Wavelength Typ:430nm; Luminous Intensity:350mcd; Viewing Angle:24°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, BLUE, 350MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:4.9V; Wavelength Typ:430nm; Luminous Intensity:350mcd; Viewing Angle:24°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Blue, 350Mcd, 430Nm; Led Color Vcc (Visual Communications Company) - 28C2877 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Blue, 350Mcd, 430Nm; Led Color Vcc (Visual Communications Company)
28C2877
Led, 5Mm, Blue, 350Mcd, 430Nm; Led Color Vcc (Visual Communications Company) 28C2877
LED, 5MM, BLUE, 350MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:4.9V; Wavelength Typ:430nm; Luminous Intensity:350mcd; Viewing Angle:24°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, BLUE, 350MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:4.9V; Wavelength Typ:430nm; Luminous Intensity:350mcd; Viewing Angle:24°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28C2877
Product Name Led, 5Mm, Blue, 350Mcd, 430Nm; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details