Visual Communications Company, Inc. Led, White, T-1 3/4 (5Mm), 2.3Cd, 475Nm; Led Color Vcc (Visual Communications Company) CMD333UWC

Description
LED, WHITE, T-1 3/4 (5MM), 2.3CD, 475NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.75V; Luminous Intensity:2.3cd; Viewing Angle:20°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, T-1 3/4 (5MM), 2.3CD, 475NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.75V; Luminous Intensity:2.3cd; Viewing Angle:20°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-1 3/4 (5Mm), 2.3Cd, 475Nm; Led Color Vcc (Visual Communications Company) - 93K6517 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 3/4 (5Mm), 2.3Cd, 475Nm; Led Color Vcc (Visual Communications Company)
93K6517
Led, White, T-1 3/4 (5Mm), 2.3Cd, 475Nm; Led Color Vcc (Visual Communications Company) 93K6517
LED, WHITE, T-1 3/4 (5MM), 2.3CD, 475NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.75V; Luminous Intensity:2.3cd; Viewing Angle:20°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, WHITE, T-1 3/4 (5MM), 2.3CD, 475NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.75V; Luminous Intensity:2.3cd; Viewing Angle:20°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6517
Product Name Led, White, T-1 3/4 (5Mm), 2.3Cd, 475Nm; Led Color Vcc (Visual Communications Company)
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-A232-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers