Visual Communications Company, Inc. LED Indication - Discrete CMD333URC-2

Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CMD333URC-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CMD333URC-2-ND
LED Indication - Discrete CMD333URC-2-ND
Red LED Indication - Discrete 1.7V Radial

Red LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 2Cd, 660Nm; Led Color Vcc (Visual Communications Company) - 15M8858 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2Cd, 660Nm; Led Color Vcc (Visual Communications Company)
15M8858
Led, Red, T-1 3/4 (5Mm), 2Cd, 660Nm; Led Color Vcc (Visual Communications Company) 15M8858
LED, RED, T-1 3/4 (5MM), 2CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:2cd; Viewing Angle:24°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2CD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:2cd; Viewing Angle:24°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CMD333URC-2-ND 15M8858
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 2Cd, 660Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 639 nm (6390 Å) 660 nm (6600 Å)
Viewing Angle 10 degrees 24 degrees
Luminous Intensity 837 milliCandela 2000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
Circular high-brightness LED lamp - SLI-343YY - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers