Visual Communications Company, Inc. LED Indication - Discrete CMD2821VRCTR8T1

Description
Red LED Indication - Discrete 2V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62701TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62701TR-ND
LED Indication - Discrete L62701TR-ND
Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
Led, Red, 160Ucd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) - 93K6514 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 160Ucd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
93K6514
Led, Red, 160Ucd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) 93K6514
LED, RED, 160UCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:1mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:160µcd; Viewing Angle:150°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 160UCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:1mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:160µcd; Viewing Angle:150°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62701TR-ND 93K6514
Product Name LED Indication - Discrete Led, Red, 160Ucd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, Gull Wing
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 150 degrees 150 degrees
Luminous Intensity 0.1600 milliCandela 0.1600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details
EXCELED™ series chip LED - SML-D12W8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers