Visual Communications Company, Inc. LED Indication - Discrete - CMD28-21VYC/TR8 CMD28-21VYC/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1003644-CMD28-21VYC/ TR8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 150° Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 2.00mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.60mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1003644-CMD28-21VYC/ TR8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 150° Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 2.00mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.60mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD28-21VYC/TR8
1003644-CMD28-21VYC/TR8
LED Indication - Discrete - CMD28-21VYC/TR8 1003644-CMD28-21VYC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1003644-CMD28-21VYC/ TR8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 150° Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 2.00mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.60mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1003644-CMD28-21VYC/TR8
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 150°
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 2.50mm x 2.00mm
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 1.60mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1003644-CMD28-21VYC/TR8
Product Name LED Indication - Discrete - CMD28-21VYC/TR8
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details