Visual Communications Company, Inc. LED Indication - Discrete CMD28-21VRC/TR8

Description
Red LED Indication - Discrete 2V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62601DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62601DKR-ND
LED Indication - Discrete L62601DKR-ND
Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - L62601CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62601CT-ND
LED Indication - Discrete L62601CT-ND
Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - L62601TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62601TR-ND
LED Indication - Discrete L62601TR-ND
Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Red LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
Led, Red, 3Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) - 82H9074 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 3Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
82H9074
Led, Red, 3Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) 82H9074
LED, RED, 3MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:3mcd; Viewing Angle:150°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 3MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:3mcd; Viewing Angle:150°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 3Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) - 44X7123 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 3Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
44X7123
Led, Red, 3Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) 44X7123
LED, RED, 3MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:3mcd; Viewing Angle:150°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 3MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:3mcd; Viewing Angle:150°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62601DKR-ND 82H9074
Product Name LED Indication - Discrete Led, Red, 3Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, Gull Wing
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 150 degrees 150 degrees
Luminous Intensity 3 milliCandela 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details