Visual Communications Company, Inc. LED Indication - Discrete CMD28-21VGC/TR8

Description
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62605DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62605DKR-ND
LED Indication - Discrete L62605DKR-ND
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - L62605CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62605CT-ND
LED Indication - Discrete L62605CT-ND
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - L62605TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62605TR-ND
LED Indication - Discrete L62605TR-ND
Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Green LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - CMD28-21VGC/TR8
102036-CMD28-21VGC/TR8
LED Indication - Discrete - CMD28-21VGC/TR8 102036-CMD28-21VGC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 102036-CMD28-21VGC/T R8 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 150° Lens Transparency: Clear Millicandela Rating: 5.5mcd Lens Style/Size: Rectangle with Flat Top, 2.50mm x 2.00mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 1.60mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 102036-CMD28-21VGC/TR8
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 150°
Lens Transparency: Clear
Millicandela Rating: 5.5mcd
Lens Style/Size: Rectangle with Flat Top, 2.50mm x 2.00mm
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 1.60mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Green, 5.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) - 82H9071 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company)
82H9071
Led, Green, 5.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) 82H9071
LED, GREEN, 5.5MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:5.5mcd; Viewing Angle:150°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 5.5MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:5.5mcd; Viewing Angle:150°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 5.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) - 44X7122 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company)
44X7122
Led, Green, 5.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) 44X7122
LED, GREEN, 5.5MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:5.5mcd; Viewing Angle:150°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 5.5MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:5.5mcd; Viewing Angle:150°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62605DKR-ND 102036-CMD28-21VGC/TR8 82H9071
Product Name LED Indication - Discrete LED Indication - Discrete - CMD28-21VGC/TR8 Led, Green, 5.5Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, Gull Wing
LED Type Green Green; Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 150 degrees 150 degrees 150 degrees
Luminous Intensity 5.5 milliCandela 5.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA1608LCGSKTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details