Visual Communications Company, Inc. LED Indication - Discrete CMD28-21SRC/TR8

Description
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62611TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62611TR-ND
LED Indication - Discrete L62611TR-ND
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number L62611TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-EL1E-Z2002TR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details