Visual Communications Company, Inc. LED Indication - Discrete CMD28-21SRC/TR8/T1

Description
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62711TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62711TR-ND
LED Indication - Discrete L62711TR-ND
Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Red LED Indication - Discrete 1.7V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number L62711TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CE3L-XZC02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details