Visual Communications Company, Inc. LED Indication - Discrete CMD264-UBD

Description
Blue LED Indication - Discrete 4.9V Radial
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 4.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L14006-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L14006-ND
LED Indication - Discrete L14006-ND
Blue LED Indication - Discrete 4.9V Radial

Blue LED Indication - Discrete 4.9V Radial

Buy Now Datasheet
Led, T-1, Blue, 100Mcd, 430Nm; Product Range Vcc (Visual Communications Company) - 07H9574 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1, Blue, 100Mcd, 430Nm; Product Range Vcc (Visual Communications Company)
07H9574
Led, T-1, Blue, 100Mcd, 430Nm; Product Range Vcc (Visual Communications Company) 07H9574
LED, T-1, BLUE, 100MCD, 430NM; Product Range:-; LED Color:Blue; Wavelength Typ:430nm; Viewing Angle:45°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:20mA; Forward Voltage @ Test:4.9V; Lens Shape:RoundRoHS Compliant: Yes

LED, T-1, BLUE, 100MCD, 430NM; Product Range:-; LED Color:Blue; Wavelength Typ:430nm; Viewing Angle:45°; Luminous Flux @ Test:-; Forward Current If Max:100mA; Forward Current @ Test:20mA; Forward Voltage @ Test:4.9V; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L14006-ND 07H9574
Product Name LED Indication - Discrete Led, T-1, Blue, 100Mcd, 430Nm; Product Range Vcc (Visual Communications Company)
LED Package: Radial
LED Type Blue Blue; Blue
Peak Wavelength 460 nm (4600 Å) 430 nm (4300 Å)
Viewing Angle 30 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-3909-1-ND - DigiKey
Specs
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
3 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details