Visual Communications Company, Inc. LED Indication - Discrete CMD204UWC

Description
White LED Indication - Discrete 3.7V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CMD204UWC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CMD204UWC-ND
LED Indication - Discrete CMD204UWC-ND
White LED Indication - Discrete 3.7V Radial

White LED Indication - Discrete 3.7V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CMD204UWC-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Peak Wavelength 475 nm (4750 Å)
Viewing Angle 22 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM1L-34002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1-3/4
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details