Visual Communications Company, Inc. LED Indication - Discrete CMD17-21VYDS/TR8

Description
LED SMT 0805 2V 71.5MCD 130DEG Y
Request a Quote Datasheet
Description
LED SMT 0805 2V 71.5MCD 130DEG Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 28-CMD17-21VYDS/TR8CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
28-CMD17-21VYDS/TR8CT-ND
LED Indication - Discrete 28-CMD17-21VYDS/TR8CT-ND
LED SMT 0805 2V 71.5MCD 130DEG Y

LED SMT 0805 2V 71.5MCD 130DEG Y

Buy Now Datasheet
LED Indication - Discrete - 28-CMD17-21VYDS/TR8TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
28-CMD17-21VYDS/TR8TR-ND
LED Indication - Discrete 28-CMD17-21VYDS/TR8TR-ND
LED SMT 0805 2V 71.5MCD 130DEG Y

LED SMT 0805 2V 71.5MCD 130DEG Y

Buy Now Datasheet
LED Indication - Discrete - 28-CMD17-21VYDS/TR8DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
28-CMD17-21VYDS/TR8DKR-ND
LED Indication - Discrete 28-CMD17-21VYDS/TR8DKR-ND
LED SMT 0805 2V 71.5MCD 130DEG Y

LED SMT 0805 2V 71.5MCD 130DEG Y

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 28-CMD17-21VYDS/TR8CT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, 0805
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
1W Mini High Power LED - ASMT-JL11-NNQ01 - Broadcom Inc.
Specs
LED Type Royal Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details