Visual Communications Company, Inc. LED Indication - Discrete CMD17-21VYD/TR8

Description
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62507TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62507TR-ND
LED Indication - Discrete L62507TR-ND
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62507DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62507DKR-ND
LED Indication - Discrete L62507DKR-ND
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62507CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62507CT-ND
LED Indication - Discrete L62507CT-ND
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Yellow, 1.25Mm X 1.4Mm, 4Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 07J1781 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.4Mm, 4Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company)
07J1781
Led, Yellow, 1.25Mm X 1.4Mm, 4Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) 07J1781
LED, YELLOW, 1.25MM X 1.4MM, 4MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:4mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.4MM, 4MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:4mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62507TR-ND 07J1781
Product Name LED Indication - Discrete Led, Yellow, 1.25Mm X 1.4Mm, 4Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company)
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 591 nm (5910 Å) 585 nm (5850 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 50 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-2071-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
2 suppliers