Visual Communications Company, Inc. LED Indication - Discrete CMD17-21VYC/TR8

Description
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62407TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62407TR-ND
LED Indication - Discrete L62407TR-ND
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62407CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62407CT-ND
LED Indication - Discrete L62407CT-ND
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62407DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62407DKR-ND
LED Indication - Discrete L62407DKR-ND
Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Yellow LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - CMD17-21VYC/TR8
097552-CMD17-21VYC/TR8
LED Indication - Discrete - CMD17-21VYC/TR8 097552-CMD17-21VYC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 097552-CMD17-21VYC/T R8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.20mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Industrial

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 097552-CMD17-21VYC/TR8
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 12mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 1.20mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in LED Lighting, Industrial

Buy Now Datasheet
Led, Yellow, 1.25Mm X 1.4Mm, 12Mcd, 585Nm; Led Color Vcc (Visual Communications Company) - 34C8665 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.4Mm, 12Mcd, 585Nm; Led Color Vcc (Visual Communications Company)
34C8665
Led, Yellow, 1.25Mm X 1.4Mm, 12Mcd, 585Nm; Led Color Vcc (Visual Communications Company) 34C8665
LED, YELLOW, 1.25MM X 1.4MM, 12MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:12mcd; Viewing Angle:140°; Colour:Yellow RoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.4MM, 12MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:12mcd; Viewing Angle:140°; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 1.25Mm X 1.4Mm, 12Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2937 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.4Mm, 12Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2937
Led, Yellow, 1.25Mm X 1.4Mm, 12Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2937
LED, YELLOW, 1.25MM X 1.4MM, 12MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:12mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.4MM, 12MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:12mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62407TR-ND 097552-CMD17-21VYC/TR8 34C8665
Product Name LED Indication - Discrete LED Indication - Discrete - CMD17-21VYC/TR8 Led, Yellow, 1.25Mm X 1.4Mm, 12Mcd, 585Nm; Led Color Vcc (Visual Communications Company)
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
PICOLED™-eco Series - SML-P11UT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details