Visual Communications Company, Inc. LED Indication - Discrete CMD17-21VRD/TR8

Description
Red LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62501TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62501TR-ND
LED Indication - Discrete L62501TR-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62501DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62501DKR-ND
LED Indication - Discrete L62501DKR-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62501CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62501CT-ND
LED Indication - Discrete L62501CT-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Red, 1.25Mm X 1.4Mm, 6Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 34C8664 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 6Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company)
34C8664
Led, Red, 1.25Mm X 1.4Mm, 6Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company) 34C8664
LED, RED, 1.25MM X 1.4MM, 6MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:6mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 6MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:6mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 6Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6246 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 6Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6246
Led, Red, 6Mcd, 640Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6246
LED, RED, 6MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:6mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 6MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:6mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62501TR-ND 34C8664
Product Name LED Indication - Discrete Led, Red, 1.25Mm X 1.4Mm, 6Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company)
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 6 milliCandela 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details