Visual Communications Company, Inc. LED Indication - Discrete - CMD17-21VGD/TR8 CMD17-21VGD/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 013203-CMD17-21VGD/T R8 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 140° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 7mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 1.20mm Categories: Optoelectronics Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 013203-CMD17-21VGD/T R8 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 140° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 7mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 1.20mm Categories: Optoelectronics Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD17-21VGD/TR8
013203-CMD17-21VGD/TR8
LED Indication - Discrete - CMD17-21VGD/TR8 013203-CMD17-21VGD/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 013203-CMD17-21VGD/T R8 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 140° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 7mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 570nm Height (Max): 1.20mm Categories: Optoelectronics Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 013203-CMD17-21VGD/TR8
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 140°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 7mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 570nm
Height (Max): 1.20mm
Categories: Optoelectronics
Status: Active
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial

Buy Now Datasheet
LED Indication - Discrete - L62505CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62505CT-ND
LED Indication - Discrete L62505CT-ND
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62505TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62505TR-ND
LED Indication - Discrete L62505TR-ND
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62505DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62505DKR-ND
LED Indication - Discrete L62505DKR-ND
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Led, Green, 1.25Mm X 1.4Mm, 7Mcd, 570Nm; Led Color Vcc (Visual Communications Company) - 34C8662 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 7Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
34C8662
Led, Green, 1.25Mm X 1.4Mm, 7Mcd, 570Nm; Led Color Vcc (Visual Communications Company) 34C8662
LED, GREEN, 1.25MM X 1.4MM, 7MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:7mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 7MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:7mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.25Mm X 1.4Mm, 7Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2935 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 7Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2935
Led, Green, 1.25Mm X 1.4Mm, 7Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2935
LED, GREEN, 1.25MM X 1.4MM, 7MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:7mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 7MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:7mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 013203-CMD17-21VGD/TR8 L62505CT-ND 34C8662
Product Name LED Indication - Discrete - CMD17-21VGD/TR8 LED Indication - Discrete Led, Green, 1.25Mm X 1.4Mm, 7Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
LED Type Green; Green Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details
Optics - LEDs - Light Pipes - APA3010P3C - 958707-APA3010P3C - Win Source Electronics
Specs
Peak Wavelength 940 nm (9400 Å)
Additional Wavelength 940 nm
View Details