Visual Communications Company, Inc. LED Indication - Discrete CMD17-21UGC/TR8

Description
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62415TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62415TR-ND
LED Indication - Discrete L62415TR-ND
Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Green LED Indication - Discrete 2.1V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - CMD17-21UGC/TR8
866893-CMD17-21UGC/TR8
LED Indication - Discrete - CMD17-21UGC/TR8 866893-CMD17-21UGC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 866893-CMD17-21UGC/T R8 Series: CMD17-21 Features: Green - LED Indication - Discrete 2.1V 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: CMD17-21 Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: L62415TR, L6241DKR-ND, L6241DKRINACTIVE, L6241CTINACTIVE, L62415CT, L6241CT, L62415TR-NDR, CMD1721UGCTR8, CMD17-21UGC, L62415DKR, L6241DKR, L62415CT-NDR, L6241CT-ND, Q7288687

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 866893-CMD17-21UGC/TR8
Series: CMD17-21
Features: Green - LED Indication - Discrete 2.1V 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: CMD17-21
Categories: Optoelectronics
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: L62415TR, L6241DKR-ND, L6241DKRINACTIVE, L6241CTINACTIVE, L62415CT, L6241CT, L62415TR-NDR, CMD1721UGCTR8, CMD17-21UGC, L62415DKR, L6241DKR, L62415CT-NDR, L6241CT-ND, Q7288687

Buy Now Datasheet
Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 570Nm; Led Color Vcc (Visual Communications Company) - 93K6511 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
93K6511
Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 570Nm; Led Color Vcc (Visual Communications Company) 93K6511
LED, GREEN, 1.25MM X 1.4MM, 15MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:15mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 15MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:15mcd; Viewing Angle:140°; Colour:Green RoHS Compliant: Yes

Supplier's Site
Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2933 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2933
Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2933
LED, GREEN, 1.25MM X 1.4MM, 15MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:15mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 15MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:15mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62415TR-ND 866893-CMD17-21UGC/TR8 93K6511
Product Name LED Indication - Discrete LED Indication - Discrete - CMD17-21UGC/TR8 Led, Green, 1.25Mm X 1.4Mm, 15Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 15 milliCandela 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-XZFWAMERKK172FTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; White
Peak Wavelength 632 nm (6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details