Visual Communications Company, Inc. LED Indication - Discrete - CMD17-21SRC/TR8 CMD17-21SRC/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 113446-CMD17-21SRC/T R8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.7V Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 21mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.20mm Categories: Optoelectronics Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 113446-CMD17-21SRC/T R8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.7V Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 21mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.20mm Categories: Optoelectronics Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD17-21SRC/TR8
113446-CMD17-21SRC/TR8
LED Indication - Discrete - CMD17-21SRC/TR8 113446-CMD17-21SRC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 113446-CMD17-21SRC/T R8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.7V Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 21mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.20mm Categories: Optoelectronics Status: Active Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 113446-CMD17-21SRC/TR8
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.7V
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 21mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 1.20mm
Categories: Optoelectronics
Status: Active
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial

Buy Now Datasheet
LED Indication - Discrete - L62411TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62411TR-ND
LED Indication - Discrete L62411TR-ND
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62411CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62411CT-ND
LED Indication - Discrete L62411CT-ND
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62411DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62411DKR-ND
LED Indication - Discrete L62411DKR-ND
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Buy Now Datasheet
Led, Red, 1.25Mm X 1.4Mm, 21Mcd, 660Nm; Led Color Vcc (Visual Communications Company) - 93K6510 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 21Mcd, 660Nm; Led Color Vcc (Visual Communications Company)
93K6510
Led, Red, 1.25Mm X 1.4Mm, 21Mcd, 660Nm; Led Color Vcc (Visual Communications Company) 93K6510
LED, RED, 1.25MM X 1.4MM, 21MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:21mcd; Viewing Angle:140°; MSL:MSL 2 - 1 year RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 21MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:21mcd; Viewing Angle:140°; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site
Led, Red, 1.25Mm X 1.4Mm, 21Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2932 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 21Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2932
Led, Red, 1.25Mm X 1.4Mm, 21Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2932
LED, RED, 1.25MM X 1.4MM, 21MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:21mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 21MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:21mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 113446-CMD17-21SRC/TR8 L62411TR-ND 93K6510
Product Name LED Indication - Discrete - CMD17-21SRC/TR8 LED Indication - Discrete Led, Red, 1.25Mm X 1.4Mm, 21Mcd, 660Nm; Led Color Vcc (Visual Communications Company)
LED Type Red; Red Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Forward Voltage 1.7 volts 1.7 volts 1.7 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle - ALMD-EL3E-VX002 - Broadcom Inc.
Specs
LED Package: Round AlInGaP
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
2 suppliers