Visual Communications Company, Inc. LED Indication - Discrete CMD1522VRVGCTR8

Description
Green, Red LED Indication - Discrete 2.1V Green, 2.8V Red 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 2.8V Red 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CMD1522VRVGCTR8TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CMD1522VRVGCTR8TR-ND
LED Indication - Discrete CMD1522VRVGCTR8TR-ND
Green, Red LED Indication - Discrete 2.1V Green, 2.8V Red 1210 (3225 Metric)

Green, Red LED Indication - Discrete 2.1V Green, 2.8V Red 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CMD1522VRVGCTR8TR-ND
Product Name LED Indication - Discrete
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 570 to 640 nm (5700 to 6400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details