Visual Communications Company, Inc. LED Indication - Discrete - CMD15-22VRVGC/TR8 CMD15-22VRVGC/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1001526-CMD15-22VRVG C/TR8 Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 2.8V Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Green, 20mcd Red Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 570nm Green, 640nm Red Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1001526-CMD15-22VRVG C/TR8 Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 2.8V Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Green, 20mcd Red Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 570nm Green, 640nm Red Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD15-22VRVGC/TR8
1001526-CMD15-22VRVGC/TR8
LED Indication - Discrete - CMD15-22VRVGC/TR8 1001526-CMD15-22VRVGC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1001526-CMD15-22VRVG C/TR8 Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 2.8V Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Green, 20mcd Red Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 570nm Green, 640nm Red Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1001526-CMD15-22VRVGC/TR8
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Green, 2.8V Red
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd Green, 20mcd Red
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 570nm Green, 640nm Red
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1001526-CMD15-22VRVGC/TR8
Product Name LED Indication - Discrete - CMD15-22VRVGC/TR8
LED Type Red; Green; Multi-Colored; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D14YW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details