Visual Communications Company, Inc. LED Indication - Discrete CMD15-21VYD/TR8

Description
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62307CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62307CT-ND
LED Indication - Discrete L62307CT-ND
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62307DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62307DKR-ND
LED Indication - Discrete L62307DKR-ND
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62307TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62307TR-ND
LED Indication - Discrete L62307TR-ND
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Yellow, 1.5Mm X 2Mm, 4Mcd, 585Nm; Led Color Vcc (Visual Communications Company) - 93K6508 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.5Mm X 2Mm, 4Mcd, 585Nm; Led Color Vcc (Visual Communications Company)
93K6508
Led, Yellow, 1.5Mm X 2Mm, 4Mcd, 585Nm; Led Color Vcc (Visual Communications Company) 93K6508
LED, YELLOW, 1.5MM X 2MM, 4MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:4mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 1.5MM X 2MM, 4MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:4mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site
Led, Yellow, 1.5Mm X 2Mm, 4Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2930 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.5Mm X 2Mm, 4Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2930
Led, Yellow, 1.5Mm X 2Mm, 4Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2930
LED, YELLOW, 1.5MM X 2MM, 4MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:4mcd; Viewing Angle:160° RoHS Compliant: Yes

LED, YELLOW, 1.5MM X 2MM, 4MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:4mcd; Viewing Angle:160° RoHS Compliant: Yes

Supplier's Site Datasheet
Yellow 1206 4 mcd Diffused 2 V Surface Mount LED - 894-CMD15-21VYD/TR8 - Utmel Electronic Limited
Hong Kong, China
Yellow 1206 4 mcd Diffused 2 V Surface Mount LED
894-CMD15-21VYD/TR8
Yellow 1206 4 mcd Diffused 2 V Surface Mount LED 894-CMD15-21VYD/TR8
Yellow 1206 4 mcd Diffused 2 V Surface Mount LED

Yellow 1206 4 mcd Diffused 2 V Surface Mount LED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62307CT-ND 93K6508 894-CMD15-21VYD/TR8
Product Name LED Indication - Discrete Led, Yellow, 1.5Mm X 2Mm, 4Mcd, 585Nm; Led Color Vcc (Visual Communications Company) Yellow 1206 4 mcd Diffused 2 V Surface Mount LED
LED Package: 1206 (3216 Metric) 1.5mm x 2mm 3.20mm L x 1.50mm W
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 591 nm (5910 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Luminous Intensity 25 milliCandela 4 milliCandela
Forward Voltage 2 volts 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details