Visual Communications Company, Inc. LED Indication - Discrete - CMD15-21VYC/TR8 CMD15-21VYC/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1001524-CMD15-21VYC/ TR8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.30mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1001524-CMD15-21VYC/ TR8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.30mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD15-21VYC/TR8
1001524-CMD15-21VYC/TR8
LED Indication - Discrete - CMD15-21VYC/TR8 1001524-CMD15-21VYC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1001524-CMD15-21VYC/ TR8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.30mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1001524-CMD15-21VYC/TR8
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 1.30mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - L62207CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62207CT-ND
LED Indication - Discrete L62207CT-ND
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62207DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62207DKR-ND
LED Indication - Discrete L62207DKR-ND
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62207TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62207TR-ND
LED Indication - Discrete L62207TR-ND
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Yellow, 1.5Mm X 2Mm, 6Mcd, 585Nm; Led Color Vcc (Visual Communications Company) - 93K6507 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.5Mm X 2Mm, 6Mcd, 585Nm; Led Color Vcc (Visual Communications Company)
93K6507
Led, Yellow, 1.5Mm X 2Mm, 6Mcd, 585Nm; Led Color Vcc (Visual Communications Company) 93K6507
LED, YELLOW, 1.5MM X 2MM, 6MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 1.5MM X 2MM, 6MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 1.5Mm X 2Mm, 6Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2929 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.5Mm X 2Mm, 6Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2929
Led, Yellow, 1.5Mm X 2Mm, 6Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2929
LED, YELLOW, 1.5MM X 2MM, 6MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, YELLOW, 1.5MM X 2MM, 6MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1001524-CMD15-21VYC/TR8 L62207CT-ND 93K6507
Product Name LED Indication - Discrete - CMD15-21VYC/TR8 LED Indication - Discrete Led, Yellow, 1.5Mm X 2Mm, 6Mcd, 585Nm; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 591 nm (5910 Å) 585 nm (5850 Å)
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Additional Wavelength 585nm 585nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.8X0.8MM RA ORANGE SMD LED - AA2810ASESK - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
3 suppliers