Visual Communications Company, Inc. LED Indication - Discrete CMD15-21VRD/TR8

Description
Red LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62301DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62301DKR-ND
LED Indication - Discrete L62301DKR-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62301CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62301CT-ND
LED Indication - Discrete L62301CT-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62301TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62301TR-ND
LED Indication - Discrete L62301TR-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Red 1206 4 mcd Diffused 2 V Surface Mount LED - 894-CMD15-21VRD/TR8 - Utmel Electronic Limited
Hong Kong, China
Red 1206 4 mcd Diffused 2 V Surface Mount LED
894-CMD15-21VRD/TR8
Red 1206 4 mcd Diffused 2 V Surface Mount LED 894-CMD15-21VRD/TR8
Red 1206 4 mcd Diffused 2 V Surface Mount LED

Red 1206 4 mcd Diffused 2 V Surface Mount LED

Supplier's Site
Led, Red, 1.5Mm X 2Mm, 4Mcd, 640Nm; Led Color Vcc (Visual Communications Company) - 93K6506 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.5Mm X 2Mm, 4Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
93K6506
Led, Red, 1.5Mm X 2Mm, 4Mcd, 640Nm; Led Color Vcc (Visual Communications Company) 93K6506
LED, RED, 1.5MM X 2MM, 4MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:4mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.5MM X 2MM, 4MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:4mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.5Mm X 2Mm, 4Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2928 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.5Mm X 2Mm, 4Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2928
Led, Red, 1.5Mm X 2Mm, 4Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2928
LED, RED, 1.5MM X 2MM, 4MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:4mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

LED, RED, 1.5MM X 2MM, 4MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:4mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62301DKR-ND 894-CMD15-21VRD/TR8 93K6506
Product Name LED Indication - Discrete Red 1206 4 mcd Diffused 2 V Surface Mount LED Led, Red, 1.5Mm X 2Mm, 4Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
LED Package: 1206 (3216 Metric) 1.5mm x 2mm
LED Type Red Red Red; Red
Peak Wavelength 632 nm (6320 Å) 640 nm (6400 Å)
Luminous Intensity 40 milliCandela 4 milliCandela
Forward Voltage 1.7 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13Y2W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers