Visual Communications Company, Inc. LED Indication - Discrete - CMD15-21VRC/TR8 CMD15-21VRC/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 105433-CMD15-21VRC/T R8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm Current - Test: 20mA Wavelength - Peak: 640nm Height (Max): 1.30mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 105433-CMD15-21VRC/T R8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm Current - Test: 20mA Wavelength - Peak: 640nm Height (Max): 1.30mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD15-21VRC/TR8
105433-CMD15-21VRC/TR8
LED Indication - Discrete - CMD15-21VRC/TR8 105433-CMD15-21VRC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 105433-CMD15-21VRC/T R8 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm Current - Test: 20mA Wavelength - Peak: 640nm Height (Max): 1.30mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting, Industrial

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 105433-CMD15-21VRC/TR8
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.50mm
Current - Test: 20mA
Wavelength - Peak: 640nm
Height (Max): 1.30mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Industrial

Buy Now Datasheet
LED Indication - Discrete - L62201TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62201TR-ND
LED Indication - Discrete L62201TR-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62201CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62201CT-ND
LED Indication - Discrete L62201CT-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62201DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62201DKR-ND
LED Indication - Discrete L62201DKR-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Red, 1.5Mm X 2Mm, 6Mcd, 640Nm; Led Color Vcc (Visual Communications Company) - 93B3495 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.5Mm X 2Mm, 6Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
93B3495
Led, Red, 1.5Mm X 2Mm, 6Mcd, 640Nm; Led Color Vcc (Visual Communications Company) 93B3495
LED, RED, 1.5MM X 2MM, 6MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:6mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.5MM X 2MM, 6MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:6mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.5Mm X 2Mm, 6Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2927 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.5Mm X 2Mm, 6Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2927
Led, Red, 1.5Mm X 2Mm, 6Mcd, 640Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2927
LED, RED, 1.5MM X 2MM, 6MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:6mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, RED, 1.5MM X 2MM, 6MCD, 640NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:640nm; Luminous Intensity:6mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 105433-CMD15-21VRC/TR8 L62201TR-ND 93B3495
Product Name LED Indication - Discrete - CMD15-21VRC/TR8 LED Indication - Discrete Led, Red, 1.5Mm X 2Mm, 6Mcd, 640Nm; Led Color Vcc (Visual Communications Company)
LED Type Red; Red Red Red; Red
Peak Wavelength 640 nm (6400 Å) 632 nm (6320 Å) 640 nm (6400 Å)
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Additional Wavelength 640nm 640nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED with lens - SML-S13UT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details