Visual Communications Company, Inc. LED Indication - Discrete CMD15-21VGD/TR8

Description
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62305TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62305TR-ND
LED Indication - Discrete L62305TR-ND
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62305DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62305DKR-ND
LED Indication - Discrete L62305DKR-ND
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62305CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62305CT-ND
LED Indication - Discrete L62305CT-ND
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Led, Green, 1.5Mm X 2Mm, 6.5Mcd, 570Nm; Led Color Vcc (Visual Communications Company) - 93B3572 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.5Mm X 2Mm, 6.5Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
93B3572
Led, Green, 1.5Mm X 2Mm, 6.5Mcd, 570Nm; Led Color Vcc (Visual Communications Company) 93B3572
LED, GREEN, 1.5MM X 2MM, 6.5MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:6.5mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1.5MM X 2MM, 6.5MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:6.5mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.5Mm X 2Mm, 6.5Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2926 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.5Mm X 2Mm, 6.5Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2926
Led, Green, 1.5Mm X 2Mm, 6.5Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2926
LED, GREEN, 1.5MM X 2MM, 6.5MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:6.5mcd; Viewing Angle:160° RoHS Compliant: Yes

LED, GREEN, 1.5MM X 2MM, 6.5MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:570nm; Luminous Intensity:6.5mcd; Viewing Angle:160° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62305TR-ND 93B3572
Product Name LED Indication - Discrete Led, Green, 1.5Mm X 2Mm, 6.5Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
LED Package: 1206 (3216 Metric) 1.5mm x 2mm
LED Type Green Green; Green
Peak Wavelength 573 nm (5730 Å) 570 nm (5700 Å)
Luminous Intensity 24 milliCandela 6.5 milliCandela
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JB31-NMP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 165 degrees
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 150 degrees
View Details