Visual Communications Company, Inc. LED Indication - Discrete CMD15-21UGC/TR8

Description
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62215TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62215TR-ND
LED Indication - Discrete L62215TR-ND
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62215CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62215CT-ND
LED Indication - Discrete L62215CT-ND
Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Led, Green, 1.5Mm X 2Mm, 12Mcd, 565Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 93B3513 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.5Mm X 2Mm, 12Mcd, 565Nm, Full Reel; Led Color Vcc (Visual Communications Company)
93B3513
Led, Green, 1.5Mm X 2Mm, 12Mcd, 565Nm, Full Reel; Led Color Vcc (Visual Communications Company) 93B3513
LED, GREEN, 1.5MM X 2MM, 12MCD, 565NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:12mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, GREEN, 1.5MM X 2MM, 12MCD, 565NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:12mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62215TR-ND 93B3513
Product Name LED Indication - Discrete Led, Green, 1.5Mm X 2Mm, 12Mcd, 565Nm, Full Reel; Led Color Vcc (Visual Communications Company)
LED Package: 1206 (3216 Metric) 1.5mm x 2mm
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Luminous Intensity 12 milliCandela 12 milliCandela
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Specs
LED Type Yellow; Yellow (x 2)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
Wide Angle TO-46 880 nm Emitter, High-Temperature - OD-880WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details