The product is a blue surface mount LED with a size of 1.5mm x 2mm, featuring a luminous intensity of 45 millicandelas (mcd) and a peak wavelength of 430 nanometers (nm). It operates at a forward current of 20mA and has a forward voltage of approximately 4.9V. The LED is designed for high-density placement and is packaged in a tape and reel format, containing 2000 pieces per reel, making it suitable for automated assembly processes. It is RoHS compliant and can withstand storage and operating temperatures ranging from -40°C to +85°C. The LED is engineered for consistent high brightness and features integral lensing for narrow angle light dispersion.
Blue LED Indication - Discrete 4.9V 1206 (3216 Metric)
Blue LED Indication - Discrete 4.9V 1206 (3216 Metric)
Blue LED Indication - Discrete 4.9V 1206 (3216 Metric)
LED, BLUE, 1.5MM X 2MM, 45MCD, 430NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:4.9V; Wavelength Typ:430nm; Luminous Intensity:45mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
LED, BLUE, 1.5MM X 2MM, 45MCD, 430NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:4.9V; Wavelength Typ:430nm; Luminous Intensity:45mcd; Viewing Angle:140°; Colour:Blue RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | L62206CT-ND | 93K6505 |
| Product Name | LED Indication - Discrete | Led, Blue, 1.5Mm X 2Mm, 45Mcd, 430Nm; Led Color Vcc (Visual Communications Company) |
| LED Package: | 1206 (3216 Metric) | 1.5mm x 2mm |
| LED Type | Blue | Blue; Blue |
| Peak Wavelength | 468 nm (4680 Å) | 430 nm (4300 Å) |
| Luminous Intensity | 45 milliCandela | 45 milliCandela |
| Forward Voltage | 3.3 volts | 4.9 volts |