Visual Communications Company, Inc. LED Indication - Discrete CMD15-21SRC/TR8

Description
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62211CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62211CT-ND
LED Indication - Discrete L62211CT-ND
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62211DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62211DKR-ND
LED Indication - Discrete L62211DKR-ND
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - L62211TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62211TR-ND
LED Indication - Discrete L62211TR-ND
Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Red LED Indication - Discrete 1.7V 1206 (3216 Metric)

Buy Now Datasheet
Led, Red, 1.5Mm X 2Mm, 15Mcd, 660Nm; Led Color Vcc (Visual Communications Company) - 93K6504 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.5Mm X 2Mm, 15Mcd, 660Nm; Led Color Vcc (Visual Communications Company)
93K6504
Led, Red, 1.5Mm X 2Mm, 15Mcd, 660Nm; Led Color Vcc (Visual Communications Company) 93K6504
LED, RED, 1.5MM X 2MM, 15MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.5MM X 2MM, 15MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.5Mm X 2Mm, 15Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X2923 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.5Mm X 2Mm, 15Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X2923
Led, Red, 1.5Mm X 2Mm, 15Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X2923
LED, RED, 1.5MM X 2MM, 15MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:15mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

LED, RED, 1.5MM X 2MM, 15MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.5mm x 2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:15mcd; Viewing Angle:140°; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62211CT-ND 93K6504
Product Name LED Indication - Discrete Led, Red, 1.5Mm X 2Mm, 15Mcd, 660Nm; Led Color Vcc (Visual Communications Company)
LED Package: 1206 (3216 Metric) 1.5mm x 2mm
LED Type Red Red; Red
Peak Wavelength 650 nm (6500 Å) 660 nm (6600 Å)
Luminous Intensity 23 milliCandela 15 milliCandela
Forward Voltage 2 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details