Visual Communications Company, Inc. LED Indication - Discrete - CMD12-21VGC/TR8 CMD12-21VGC/TR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 111626-CMD12-21VGC/T R8 Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8.8mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Wavelength - Peak: 570nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 111626-CMD12-21VGC/T R8 Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8.8mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Wavelength - Peak: 570nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD12-21VGC/TR8
111626-CMD12-21VGC/TR8
LED Indication - Discrete - CMD12-21VGC/TR8 111626-CMD12-21VGC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 111626-CMD12-21VGC/T R8 Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.1V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8.8mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Wavelength - Peak: 570nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 111626-CMD12-21VGC/TR8
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.1V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8.8mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Wavelength - Peak: 570nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - L62105CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62105CT-ND
LED Indication - Discrete L62105CT-ND
Green LED Indication - Discrete 2.1V 2-SMD, No Lead

Green LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - L62105DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62105DKR-ND
LED Indication - Discrete L62105DKR-ND
Green LED Indication - Discrete 2.1V 2-SMD, No Lead

Green LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - L62105TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62105TR-ND
LED Indication - Discrete L62105TR-ND
Green LED Indication - Discrete 2.1V 2-SMD, No Lead

Green LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Led; Led Color Vcc (Visual Communications Company) - 93B3485 - Newark, An Avnet Company
Chicago, IL, United States
Led; Led Color Vcc (Visual Communications Company)
93B3485
Led; Led Color Vcc (Visual Communications Company) 93B3485
LED; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:8.8mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

LED; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:8.8mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Dome, 2Mm, Green, 8.8Mcd, 570Nm; Led Color Vcc (Visual Communications Company) - 18X9968 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, 2Mm, Green, 8.8Mcd, 570Nm; Led Color Vcc (Visual Communications Company)
18X9968
Led, Dome, 2Mm, Green, 8.8Mcd, 570Nm; Led Color Vcc (Visual Communications Company) 18X9968
LED, DOME, 2MM, GREEN, 8.8MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:8.8mcd; Viewing Angle:120°; Lens Shape:Dome RoHS Compliant: Yes

LED, DOME, 2MM, GREEN, 8.8MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:8.8mcd; Viewing Angle:120°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 111626-CMD12-21VGC/TR8 L62105CT-ND 93B3485
Product Name LED Indication - Discrete - CMD12-21VGC/TR8 LED Indication - Discrete Led; Led Color Vcc (Visual Communications Company)
LED Type Green; Green Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts
Lens Type Domed Lens Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QRBD-AEF0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Red
Peak Wavelength 630 nm (6297 Å)
View Details
3 suppliers