Visual Communications Company, Inc. LED Indication - Discrete CMD12-21UGC/TR8

Description
Green LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L62115TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L62115TR-ND
LED Indication - Discrete L62115TR-ND
Green LED Indication - Discrete 2.1V 2-SMD, No Lead

Green LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Led, Green, 2Mm, 14.9Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 93B3488 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm, 14.9Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company)
93B3488
Led, Green, 2Mm, 14.9Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company) 93B3488
LED, GREEN, 2MM, 14.9MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:14.9mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 2MM, 14.9MCD, 570NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:14.9mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 14.9Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) - 48W3325 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 14.9Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company)
48W3325
Led, Green, 14.9Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company) 48W3325
LED, GREEN, 14.9MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:14.9mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 14.9MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:14.9mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L62115TR-ND 93B3488 48W3325
Product Name LED Indication - Discrete Led, Green, 2Mm, 14.9Mcd, 570Nm, Full Reel; Led Color Vcc (Visual Communications Company) Led, Green, 14.9Mcd, 570Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, No Lead 2mm 2mm
LED Type Green Green; Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 14.9 milliCandela 14.9 milliCandela 14.9 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details