Red LED Indication - Discrete 1.7V 2-SMD, No Lead
Red LED Indication - Discrete 1.7V 2-SMD, No Lead
Red LED Indication - Discrete 1.7V 2-SMD, No Lead
LED, RED, 2MM, 24MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:24mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | L62111DKR-ND | 93K6501 |
| Product Name | LED Indication - Discrete | Led, Red, 2Mm, 24Mcd, 660Nm; Led Color Vcc (Visual Communications Company) |
| LED Package: | 2-SMD, No Lead | 2mm |
| LED Type | Red | Red; Red |
| Peak Wavelength | 660 nm (6600 Å) | 660 nm (6600 Å) |
| Viewing Angle | 120 degrees | 120 degrees |
| Luminous Intensity | 24 milliCandela | 24 milliCandela |