Visual Communications Company, Inc. LED Indication - Discrete CMD11504Y

Description
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CMD11504Y-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CMD11504Y-ND
LED Indication - Discrete CMD11504Y-ND
Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead

Yellow LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CMD11504Y-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Chip LED with reflector - SML-010PT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details