Visual Communications Company, Inc. LED Indication - Discrete CMD11504UR

Description
Red LED Indication - Discrete 1.7V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L60079DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L60079DKR-ND
LED Indication - Discrete L60079DKR-ND
Red LED Indication - Discrete 1.7V 2-SMD, No Lead

Red LED Indication - Discrete 1.7V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - L60079TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L60079TR-ND
LED Indication - Discrete L60079TR-ND
Red LED Indication - Discrete 1.7V 2-SMD, No Lead

Red LED Indication - Discrete 1.7V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - L60079CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L60079CT-ND
LED Indication - Discrete L60079CT-ND
Red LED Indication - Discrete 1.7V 2-SMD, No Lead

Red LED Indication - Discrete 1.7V 2-SMD, No Lead

Buy Now Datasheet
Led, Red, 2Mm, 13.2Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 93K6500 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm, 13.2Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company)
93K6500
Led, Red, 2Mm, 13.2Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company) 93K6500
LED, RED, 2MM, 13.2MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:13.2mcd; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 2MM, 13.2MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:13.2mcd; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L60079DKR-ND 93K6500
Product Name LED Indication - Discrete Led, Red, 2Mm, 13.2Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, No Lead 2mm
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Viewing Angle 100 degrees 100 degrees
Luminous Intensity 13.2 milliCandela 13.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Chip LED with reflector - SML-012PT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers