Visual Communications Company, Inc. LED Indication - Discrete - CMD11504R/G CMD11504R/G

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 866892-CMD11504R/G Features: - - LED Indication - Discrete - 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 866892-CMD11504R/G Features: - - LED Indication - Discrete - 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD11504R/G
866892-CMD11504R/G
LED Indication - Discrete - CMD11504R/G 866892-CMD11504R/G
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 866892-CMD11504R/G Features: - - LED Indication - Discrete - 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 866892-CMD11504R/G
Features: - - LED Indication - Discrete - 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 866892-CMD11504R/G
Product Name LED Indication - Discrete - CMD11504R/G
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Circular high-brightness LED lamp - SLI-343YC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details