Visual Communications Company, Inc. LED Indication - Discrete CMD11504G

Description
Green LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L60077TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L60077TR-ND
LED Indication - Discrete L60077TR-ND
Green LED Indication - Discrete 2.1V 2-SMD, No Lead

Green LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - L60077CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L60077CT-ND
LED Indication - Discrete L60077CT-ND
Green LED Indication - Discrete 2.1V 2-SMD, No Lead

Green LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Led, Green, 2Mm, 16Mcd, 560Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 92F3652 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm, 16Mcd, 560Nm, Full Reel; Led Color Vcc (Visual Communications Company)
92F3652
Led, Green, 2Mm, 16Mcd, 560Nm, Full Reel; Led Color Vcc (Visual Communications Company) 92F3652
LED, GREEN, 2MM, 16MCD, 560NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:16mcd; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 2MM, 16MCD, 560NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:560nm; Luminous Intensity:16mcd; Viewing Angle:100°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L60077TR-ND 92F3652
Product Name LED Indication - Discrete Led, Green, 2Mm, 16Mcd, 560Nm, Full Reel; Led Color Vcc (Visual Communications Company)
LED Package: 2-SMD, No Lead 2mm
LED Type Green Green; Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Viewing Angle 100 degrees 100 degrees
Luminous Intensity 16 milliCandela 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details