Visual Communications Company, Inc. LED Indication - Discrete CMD11504FY

Description
Yellow LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 1.9V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L60078TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L60078TR-ND
LED Indication - Discrete L60078TR-ND
Yellow LED Indication - Discrete 1.9V 2-SMD, No Lead

Yellow LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number L60078TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 65 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12V1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details