Visual Communications Company, Inc. LED Indication - Discrete - CMD1122SRVGCTR8 CMD1122SRVGCTR8

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1000975-CMD1122SRVGC TR8 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1000975-CMD1122SRVGC TR8 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CMD1122SRVGCTR8
1000975-CMD1122SRVGCTR8
LED Indication - Discrete - CMD1122SRVGCTR8 1000975-CMD1122SRVGCTR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1000975-CMD1122SRVGC TR8 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1000975-CMD1122SRVGCTR8
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1000975-CMD1122SRVGCTR8
Product Name LED Indication - Discrete - CMD1122SRVGCTR8
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-APA3010QGCCT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers