Visual Communications Company, Inc. LED Indication - Discrete CMD11-21VYC/TR8

Description
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 28-CMD11-21VYC/TR8DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
28-CMD11-21VYC/TR8DKR-ND
LED Indication - Discrete 28-CMD11-21VYC/TR8DKR-ND
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 28-CMD11-21VYC/TR8CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
28-CMD11-21VYC/TR8CT-ND
LED Indication - Discrete 28-CMD11-21VYC/TR8CT-ND
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 28-CMD11-21VYC/TR8TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
28-CMD11-21VYC/TR8TR-ND
LED Indication - Discrete 28-CMD11-21VYC/TR8TR-ND
Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - CMD11-21VYC/TR8
1000973-CMD11-21VYC/TR8
LED Indication - Discrete - CMD11-21VYC/TR8 1000973-CMD11-21VYC/TR8
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1000973-CMD11-21VYC/ TR8 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 20° Lens Transparency: Clear Millicandela Rating: 6mcd Lens Style/Size: Round with Flat Top, 1.10mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 1.50mm Categories: Optoelectronics Status: Active Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1000973-CMD11-21VYC/TR8
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 20°
Lens Transparency: Clear
Millicandela Rating: 6mcd
Lens Style/Size: Round with Flat Top, 1.10mm
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Active
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Yellow, 6Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 08C4585 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 6Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company)
08C4585
Led, Yellow, 6Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company) 08C4585
LED, YELLOW, 6MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:20°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 6MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:20°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 6Mcd, 585Nm, Smd; Led Color Vcc (Visual Communications Company) - 45X6243 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 6Mcd, 585Nm, Smd; Led Color Vcc (Visual Communications Company)
45X6243
Led, Yellow, 6Mcd, 585Nm, Smd; Led Color Vcc (Visual Communications Company) 45X6243
LED, YELLOW, 6MCD, 585NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:20°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 6MCD, 585NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:585nm; Luminous Intensity:6mcd; Viewing Angle:20°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 28-CMD11-21VYC/TR8DKR-ND 1000973-CMD11-21VYC/TR8 08C4585
Product Name LED Indication - Discrete LED Indication - Discrete - CMD11-21VYC/TR8 Led, Yellow, 6Mcd, 585Nm, Full Reel; Led Color Vcc (Visual Communications Company)
LED Package: 1206 (3216 Metric)
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees
Luminous Intensity 6 milliCandela 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 67-1640-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 518 nm (5180 Å)
View Details
2 suppliers