Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED MOUNTS AND LENSES
VISUAL COMMUNICATIONS COMPANY, INC.
CMC441CTP -- T1-3/4 (5MM) BI-LEAD STANDARD CLEAR
Visual Communications Company, Inc.
T1-3/4 (5MM) BI-LEAD STANDARD CLEAR
CMC441CTP
Description
T1-3/4 (5MM) BI-LEAD STANDARD CLEAR
Allied Electronics, Inc.
Done
Description
T1-3/4 (5MM) BI-LEAD STANDARD CLEAR
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
T1-3/4 (5MM) BI-LEAD STANDARD CLEAR
70052769
T1-3/4 (5MM) BI-LEAD STANDARD CLEAR
70052769
T1-3/4 (5MM) BI-LEAD STANDARD CLEAR
T1-3/4 (5MM) BI-LEAD STANDARD CLEAR
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
LED Mounts and Lenses
Product Number
70052769
Product Name
T1-3/4 (5MM) BI-LEAD STANDARD CLEAR
LED Hardware
LED Lens
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Spacer Mount for LED
8903
Specs
LED Hardware
LED Spacer
LED Type
T-1 & T-1 3/4 LED's
Mount Style
PCB
View Details
2
suppliers
TE Connectivity
LED Holders
2213349-1
Specs
LED Hardware
LED Mount
View Details
Pexco
Custom Lighting Components - LED Lens Covers
Specs
LED Hardware
LED Lens
View Details
RS Components, Ltd.
LED Light Pipes
8795939
Specs
LED Hardware
LED Light Pipe
LED Type
12 (dia.) x 4.4mm
Lead Length
4.4 mm (0.1732 inch)
View Details