Visual Communications Company, Inc. Led Panel Indicator, Green, 14Mm, 12V; Led Color Vcc (Visual Communications Company) CL-1-2008-9908-I

Description
LED PANEL INDICATOR, GREEN, 14MM, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, GREEN, 14MM, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 14Mm, 12V; Led Color Vcc (Visual Communications Company) - 64AH2077 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 14Mm, 12V; Led Color Vcc (Visual Communications Company)
64AH2077
Led Panel Indicator, Green, 14Mm, 12V; Led Color Vcc (Visual Communications Company) 64AH2077
LED PANEL INDICATOR, GREEN, 14MM, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

LED PANEL INDICATOR, GREEN, 14MM, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64AH2077
Product Name Led Panel Indicator, Green, 14Mm, 12V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details