Visual Communications Company, Inc. Led Panel Indicator, Green, 14Mm, 240Vac; Led Color Vcc (Visual Communications Company) CL-1-2008-0240-I

Description
LED PANEL INDICATOR, GREEN, 14MM, 240VAC; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:14mm; Forward Current If:3.5mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, GREEN, 14MM, 240VAC; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:14mm; Forward Current If:3.5mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 14Mm, 240Vac; Led Color Vcc (Visual Communications Company) - 64AH2075 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 14Mm, 240Vac; Led Color Vcc (Visual Communications Company)
64AH2075
Led Panel Indicator, Green, 14Mm, 240Vac; Led Color Vcc (Visual Communications Company) 64AH2075
LED PANEL INDICATOR, GREEN, 14MM, 240VAC; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:14mm; Forward Current If:3.5mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

LED PANEL INDICATOR, GREEN, 14MM, 240VAC; LED Color:Green; Operating Voltage:240VAC; Mounting Hole Dia:14mm; Forward Current If:3.5mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64AH2075
Product Name Led Panel Indicator, Green, 14Mm, 240Vac; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1267-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details