Visual Communications Company, Inc. Led Panel Indicator, Yellow, 14Mm, 48V; Led Color Vcc (Visual Communications Company) CL-1-2007-9912-I

Description
LED PANEL INDICATOR, YELLOW, 14MM, 48V; LED Color:Yellow; Operating Voltage:48V; Mounting Hole Dia:14mm; Forward Current If:9mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, YELLOW, 14MM, 48V; LED Color:Yellow; Operating Voltage:48V; Mounting Hole Dia:14mm; Forward Current If:9mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yellow, 14Mm, 48V; Led Color Vcc (Visual Communications Company) - 64AH2072 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 14Mm, 48V; Led Color Vcc (Visual Communications Company)
64AH2072
Led Panel Indicator, Yellow, 14Mm, 48V; Led Color Vcc (Visual Communications Company) 64AH2072
LED PANEL INDICATOR, YELLOW, 14MM, 48V; LED Color:Yellow; Operating Voltage:48V; Mounting Hole Dia:14mm; Forward Current If:9mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

LED PANEL INDICATOR, YELLOW, 14MM, 48V; LED Color:Yellow; Operating Voltage:48V; Mounting Hole Dia:14mm; Forward Current If:9mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64AH2072
Product Name Led Panel Indicator, Yellow, 14Mm, 48V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Long Life Type Mini-mold Chip LED - SMLD12E2N1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 505 nm (5050 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details