Visual Communications Company, Inc. Led Panel Indicator, Yellow, 14Mm, 24V; Led Color Vcc (Visual Communications Company) CL-1-2007-9910-I

Description
LED PANEL INDICATOR, YELLOW, 14MM, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, YELLOW, 14MM, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yellow, 14Mm, 24V; Led Color Vcc (Visual Communications Company) - 64AH2071 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 14Mm, 24V; Led Color Vcc (Visual Communications Company)
64AH2071
Led Panel Indicator, Yellow, 14Mm, 24V; Led Color Vcc (Visual Communications Company) 64AH2071
LED PANEL INDICATOR, YELLOW, 14MM, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

LED PANEL INDICATOR, YELLOW, 14MM, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64AH2071
Product Name Led Panel Indicator, Yellow, 14Mm, 24V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1557-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers
Medium Angle TO-46 850 nm Emitter - OD-850L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details