Visual Communications Company, Inc. Led Panel Indicator, Yellow, 14Mm, 240V; Led Color Vcc (Visual Communications Company) CL-1-2007-0240-I

Description
LED PANEL INDICATOR, YELLOW, 14MM, 240V; LED Color:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:14mm; Forward Current If:3.5mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, YELLOW, 14MM, 240V; LED Color:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:14mm; Forward Current If:3.5mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yellow, 14Mm, 240V; Led Color Vcc (Visual Communications Company) - 64AH2068 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 14Mm, 240V; Led Color Vcc (Visual Communications Company)
64AH2068
Led Panel Indicator, Yellow, 14Mm, 240V; Led Color Vcc (Visual Communications Company) 64AH2068
LED PANEL INDICATOR, YELLOW, 14MM, 240V; LED Color:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:14mm; Forward Current If:3.5mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

LED PANEL INDICATOR, YELLOW, 14MM, 240V; LED Color:Yellow; Operating Voltage:240VAC; Mounting Hole Dia:14mm; Forward Current If:3.5mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64AH2068
Product Name Led Panel Indicator, Yellow, 14Mm, 240V; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW06-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details